Status: | Unknown |
---|---|
Series: | Industrial Series |
RoHS: | Unknown |
Voltage Rating VAC | 20V |
---|---|
Voltage Rating V DC | 26V |
Product Range | Industrial Series |
Clamping Voltage Vc Max | 54V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 800A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 3J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance | 2800pF |
Operating Temperature Range | -55°C to +125°C |
Varistor, 1812, 20 Vac | Newark Electronics |
VARISTOR, 1812, 20 VAC | element14 |
VDR 1812 DC=26V CL=54V 3J | Rutronik |
Varistor Multilayer 3000pF 5A 33V 1812 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ14M00200KBA?
Additional datasheets, footprints and schematics for VJ14M00200KBA are listed on our Part Details page. You can also find images and similar parts to VJ14M00200KBA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ14M00200KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ14M00200KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ14M00200KBA fall under?
The VJ14M00200KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VJ14M00200KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ14M00200KBA you can contact the distributor directly for product support, shipping queries etc.
Is the VJ14M00200KBA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VJ14M00200KBA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet Abacus have stock available or on a lead time for VJ14M00200KBA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ14M00200KBA often in real-time on the comparison pages.
What if I can't find stock of VJ14M00200KBA?
You can fill out our help required form which you can use to request a quote for VJ14M00200KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.