Status: | Unknown |
---|---|
Series: | VJ OMD Series |
RoHS: | Compliant |
Open Mode Design (OMD) reduces risk of shorts or leakage in board flex applications |
Excellent reliability and thermal shock performance |
Efficient low-power consumption, ripple current capable to 1.2 ARMS at 100 kHz |
Applications |
---|
Demanding boardflex applications |
Input filter capacitors |
Output filter capacitors |
Datasheet |
---|
VJ OMD Series |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Product Sheet |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 0.01µF, 1 KV, 10%, X7R, 1210 | Farnell |
Cap, 0.01Uf, 1Kv, Mlcc, 1210 | Newark Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 1000 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a VJ1210Y103KXGAT4X?
Additional datasheets, footprints and schematics for VJ1210Y103KXGAT4X are listed on our Part Details page. You can also find images and similar parts to VJ1210Y103KXGAT4X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ1210Y103KXGAT4X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ1210Y103KXGAT4X price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ1210Y103KXGAT4X you can contact the distributor directly for product support, shipping queries etc.
Is the VJ1210Y103KXGAT4X RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ1210Y103KXGAT4X have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, TTI Europe and Avnet Abacus have stock available or on a lead time for VJ1210Y103KXGAT4X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ1210Y103KXGAT4X often in real-time on the comparison pages.
What if I can't find stock of VJ1210Y103KXGAT4X?
You can fill out our help required form which you can use to request a quote for VJ1210Y103KXGAT4X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.