Status: | Unknown |
---|---|
Series: | VJ....W1BC Basic Commodity Series |
RoHS: | Compliant |
Prices starting from US$0.0088
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
4,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0142
|
36,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0101
|
14,900
in stock
|
Buy Now | |
TTI Europe
from US$0.0097
|
8,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
4,000
in stock
|
Buy Now | |
element14
from US$0.05
|
4,000
in stock
|
Buy Now | |
Schukat Electronic
from US$0.0088
|
3,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
24,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0260
|
-
|
Buy Now | |
Avnet America
from US$0.0201
|
-
|
Buy Now | |
Avnet Asia
from US$0.0310
|
-
|
Buy Now |
Available from 0402 to 1210 body sizes |
Ultra stable C0G (NP0) dielectric |
High capacitance in X5R, X7R, Y5V |
Applications |
---|
Consumer electronics |
Telecommunications |
Data processing |
Datasheet |
---|
VJ....W1BC Basic Commodity Series |
General Information |
---|
VJ....W1BC Soldering and Footprint Design |
VJ....W1BC Test Procedures and Requirements |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 47000Pf, 50V, Mlcc, 0805 Rohs Compliant: Yes |Vishay VJ0805Y473KXACW1BC | Newark Electronics |
CAP, 47000PF, 50V, MLCC, 0805 | element14 |
SMD MLC Capacitor 47nF 50V X7R 0805 | Schukat Electronic |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, � 10%, X7R, 0805 [2012 Metric] | Avnet Abacus |
0805 47 nF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Multilayer Ceramic Capacitor, 0.047 uF, 50 V, ± 10%, X7R, 0805 [2012 Metric] | Avnet America |
Where can I find additional details, specifications and documents for a VJ0805Y473KXACW1BC?
Additional datasheets, footprints and schematics for VJ0805Y473KXACW1BC are listed on our Part Details page. You can also find images and similar parts to VJ0805Y473KXACW1BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805Y473KXACW1BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805Y473KXACW1BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0805Y473KXACW1BC fall under?
The VJ0805Y473KXACW1BC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0805Y473KXACW1BC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805Y473KXACW1BC you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805Y473KXACW1BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0805Y473KXACW1BC have stock available?
Authorised distributors including Chip One Stop, Transfer Multisort Elektronik, TTI Europe, Newark Electronics and element14 have stock available or on a lead time for VJ0805Y473KXACW1BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805Y473KXACW1BC often in real-time on the comparison pages.
What if I can't find stock of VJ0805Y473KXACW1BC?
You can fill out our help required form which you can use to request a quote for VJ0805Y473KXACW1BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.