Status: | Unknown |
---|---|
Series: | VJ X8R |
RoHS: | Compliant |
Specialty: high temperature applications |
High operating temperature dielectric: 150 °C |
Maintains capacitance at high temperature for frequency stability |
Applications |
---|
High temperature modules |
Datasheet |
---|
VJ X8R |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
RF VJ High Freq series MLCC Kit 0805 | RS |
Cap Design Kit, 100Pf-1500Pf, 0805, Smd Rohs Compliant: Yes |Vishay VJ0805HIFRQ2KIT | Newark Electronics |
Ceramic Multilayer Capacitor 0805 Kit of 270 Pieces | Avnet America |
VJ0805HIFRQ2KIT 15 Piece SMD Ceramic Capacitor Sample Kit | Vishay Dale VJ0805HIFRQ2KIT | RS Americas |
CAP DESIGN KIT, 100PF-1500PF, 0805, SMD | element14 |
Where can I find additional details, specifications and documents for a VJ0805HIFRQ2KIT?
Additional datasheets, footprints and schematics for VJ0805HIFRQ2KIT are listed on our Part Details page. You can also find images and similar parts to VJ0805HIFRQ2KIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0805HIFRQ2KIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0805HIFRQ2KIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0805HIFRQ2KIT you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0805HIFRQ2KIT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0805HIFRQ2KIT have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for VJ0805HIFRQ2KIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0805HIFRQ2KIT often in real-time on the comparison pages.
What if I can't find stock of VJ0805HIFRQ2KIT?
You can fill out our help required form which you can use to request a quote for VJ0805HIFRQ2KIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.