Status: | Unknown |
---|---|
Series: | VJ Commercial Series |
RoHS: | Compliant |
Prices starting from US$0.0266
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
121,203
in stock
|
Buy Now | |
element14
from US$0.09
|
121,203
in stock
|
Buy Now | |
Newark Electronics
from US$0.0330
|
52,000
in stock
|
Buy Now | |
Avnet America
from US$0.0398
|
36,000
in stock
|
Buy Now | |
RS
from US$0.0450
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0392
|
3,500
in stock
|
Buy Now | |
Avnet Abacus
-
|
16,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0266
|
-
|
Buy Now | |
TTI Europe
from US$0.0340
|
-
|
Buy Now |
C0G (NP0) and X7R dielectrics offered |
C0G (NP0) is an ultra-stable dielectric offering a very low Temperature Coefficient of Capacitance (TCC) |
C0G (NP0) offers low dissipation |
Applications |
---|
Timing and tuning circuits |
Sensor and scanner applications |
Decoupling and filtering |
Datasheet |
---|
VJ Commercial Series |
General Information |
---|
Soldering Recommendations |
Markings |
---|
Marking Options |
Ordering Info |
---|
Multilayer Ceramic Chip Capacitors |
Packaging Information |
---|
VJ Vitramon Packaging |
Product Literature |
---|
Tradeshow Brochure |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
White Papers |
---|
White Paper |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 100PF, 50V, 5%, C0G/NP0, 0603 | element14 |
Ceramic Capacitor 100Pf 50V, C0G, 5%, 0603, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 100 pF, 50 V, ± 5%, C0G (NP0), 0603 [1608 Metric] | Avnet America |
VJ SMD MLCC 0603 100pF 50Volts C0G 5% | RS |
Multilayer Ceramic Capacitor, 100 pF, 50 V, � 5%, C0G (NP0), 0603 [1608 Metric] | Avnet Abacus |
0603 100 pF 50 V â–’5 % Tolerance C0G/NP0 SMT Multilayer Ceramic Chip Capacitor | Future Electronics |
Where can I find additional details, specifications and documents for a VJ0603A101JXAAC?
Additional datasheets, footprints and schematics for VJ0603A101JXAAC are listed on our Part Details page. You can also find images and similar parts to VJ0603A101JXAAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0603A101JXAAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0603A101JXAAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VJ0603A101JXAAC fall under?
The VJ0603A101JXAAC is listed under Passive Components > Capacitors > Ceramic Capacitors > SMD Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to VJ0603A101JXAAC when available in the SMD Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0603A101JXAAC you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0603A101JXAAC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0603A101JXAAC have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and RS have stock available or on a lead time for VJ0603A101JXAAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0603A101JXAAC often in real-time on the comparison pages.
What if I can't find stock of VJ0603A101JXAAC?
You can fill out our help required form which you can use to request a quote for VJ0603A101JXAAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.