Status: | Unknown |
---|---|
Series: | VJ Non-Magnetic Series for Reflow Soldering |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now |
Manufactured with non-magnetic materials |
Safety screened for magnetic properties |
C0G (NP0) and X7R / X5R dielectrics |
Applications |
---|
Magnetic Resonance Imaging (MRI) |
Medical test and diagnostic equipment |
Laboratory analysis systems |
Product Literature |
---|
Tradeshow Brochure |
Product Overview |
Published Articles |
---|
Published Article |
Technical Notes |
---|
Tech Note TN-0029 |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
CAP, 27PF, 50V, 5%, C0G/NP0, 0402 | Farnell |
Where can I find additional details, specifications and documents for a VJ0402A270JCAAJ?
Additional datasheets, footprints and schematics for VJ0402A270JCAAJ are listed on our Part Details page. You can also find images and similar parts to VJ0402A270JCAAJ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VJ0402A270JCAAJ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VJ0402A270JCAAJ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VJ0402A270JCAAJ you can contact the distributor directly for product support, shipping queries etc.
Is the VJ0402A270JCAAJ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VJ0402A270JCAAJ have stock available?
Authorised distributors including Farnell have stock available or on a lead time for VJ0402A270JCAAJ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VJ0402A270JCAAJ often in real-time on the comparison pages.
What if I can't find stock of VJ0402A270JCAAJ?
You can fill out our help required form which you can use to request a quote for VJ0402A270JCAAJ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.