Status: | Unknown |
---|---|
Series: | VIPerPlus Series |
RoHS: | Unknown |
Input Voltage AC Min | 8.5V |
---|---|
Input Voltage AC Max | 23.5V |
AC / DC Converter Case Style | NSOIC |
No. of Pins | 16Pins |
Power Rating | 1.5W |
Topology | Flyback |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | VIPerPlus Series |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Current Mode PWM Controller 16-Pin SOIC T/R | Avnet America |
AC/DC CONV, FLYBACK, NSOIC-16 | element14 |
Where can I find additional details, specifications and documents for a VIPER38HDTR?
Additional datasheets, footprints and schematics for VIPER38HDTR are listed on our Part Details page. You can also find images and similar parts to VIPER38HDTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VIPER38HDTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VIPER38HDTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VIPER38HDTR fall under?
The VIPER38HDTR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to VIPER38HDTR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VIPER38HDTR you can contact the distributor directly for product support, shipping queries etc.
Is the VIPER38HDTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VIPER38HDTR have stock available?
Authorised distributors including Avnet America, element14, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for VIPER38HDTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VIPER38HDTR often in real-time on the comparison pages.
What if I can't find stock of VIPER38HDTR?
You can fill out our help required form which you can use to request a quote for VIPER38HDTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.