VGAS222016Y400DP TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR AUTO 16V 42V 2220

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The Glass Encapsulated TransGuard® Automotive Series are zinc oxide (ZnO) based ceramic semiconductor devices with non-linear, bi-directional voltage-current characteristics. They have the advantage of offering bi-directional overvoltage protection as well as EMI/RFI attenuation in a single SMT package. The Automotive Series high current and high energy handling capability make them well suited for protection against automotive related transients. These large case size parts extend TransGuard range into high energy applications. In addition the glass encapsulation provides enhanced resistance against harsh environment or process such as acidic environment, salts or chlorite flux.

Where to Buy

Prices starting from US$1.10

Distributor Stock
Logo for Farnell
Farnell
from US$1.10
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.84
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.15
-
Buy Now
Logo for element14
element14
from US$1.11
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 11V
Voltage Rating V DC 16V
Product Range TransGuard Series
Clamping Voltage Vc Max 42V
Varistor Case Style 2220 [5650 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 1.5kA
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 7.2J
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Varistor, Auto, 16V, 42V, 2220 | Newark Electronics
Var 11VAC 16VDC 1.5kA 24.5V 2220 SMD T/R | Avnet America
VARISTOR, AUTO, 16V, 42V, 2220 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VGAS222016Y400DP?

Additional datasheets, footprints and schematics for VGAS222016Y400DP are listed on our Part Details page. You can also find images and similar parts to VGAS222016Y400DP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VGAS222016Y400DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VGAS222016Y400DP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VGAS222016Y400DP fall under?

The VGAS222016Y400DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VGAS222016Y400DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VGAS222016Y400DP you can contact the distributor directly for product support, shipping queries etc.

Is the VGAS222016Y400DP RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VGAS222016Y400DP have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Asia have stock available or on a lead time for VGAS222016Y400DP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VGAS222016Y400DP often in real-time on the comparison pages.

What if I can't find stock of VGAS222016Y400DP?

You can fill out our help required form which you can use to request a quote for VGAS222016Y400DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay