Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.50
|
No stock
|
Buy Now | |
Future Electronics
from US$0.73
|
2,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
260
in stock
|
Buy Now | |
Chip One Stop
from US$1.01
|
260
in stock
|
Buy Now | |
Newark Electronics
from US$1.25
|
-
|
Buy Now | |
element14
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 50V |
---|---|
Voltage Rating V DC | 65V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 135V |
Varistor Case Style | 1812 [4532 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 4.5J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Varistors 50VAC 65VDC 4.5J 600pF 82 V 135V | Future Electronics |
Varistor, Multilayer, 65Vdc, 135V, 1812 | Newark Electronics |
VARISTOR, MULTILAYER, 65VDC, 135V, 1812 | element14 |
Varistor Multilayer 600pF 5A 82V 1812 SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a VG181265U131DP?
Additional datasheets, footprints and schematics for VG181265U131DP are listed on our Part Details page. You can also find images and similar parts to VG181265U131DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VG181265U131DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VG181265U131DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VG181265U131DP fall under?
The VG181265U131DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VG181265U131DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VG181265U131DP you can contact the distributor directly for product support, shipping queries etc.
Is the VG181265U131DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VG181265U131DP have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for VG181265U131DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VG181265U131DP often in real-time on the comparison pages.
What if I can't find stock of VG181265U131DP?
You can fill out our help required form which you can use to request a quote for VG181265U131DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.