Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.91
|
12,712
in stock
|
Buy Now | |
WireMasters
from US$0.75
|
3,819
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.91
|
2,542
in stock
|
Buy Now | |
TTI Europe
from US$0.71
|
1,800
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.28" |
I.D. Supplied - Metric | 7.11mm |
Shrink Tubing / Boot Colour | White |
Length - Imperial | - |
Length - Metric | - |
I.D. Recovered Max - Imperial | 0.125" |
NB20144001 VERSAFIT-1/4-9-SP | Heilind Electronics |
Heatshrinkable Tubing | WireMasters |
VERSAFIT-1/4-9-SP | TTI Europe |
Heat Shrink, 7.11Mm, White | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin White Spool | Avnet America |
Heat Shrink Tubing & Sleeves HS-TBG .28 WH PRICE PER METER | Sager |
Where can I find additional details, specifications and documents for a VERSAFIT-1/4-9-SP?
Additional datasheets, footprints and schematics for VERSAFIT-1/4-9-SP are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-1/4-9-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-1/4-9-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-1/4-9-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-1/4-9-SP fall under?
The VERSAFIT-1/4-9-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-1/4-9-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-1/4-9-SP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-1/4-9-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VERSAFIT-1/4-9-SP have stock available?
Authorised distributors including Heilind Electronics, WireMasters, Heilind Electronics Asia, TTI Europe and Newark Electronics have stock available or on a lead time for VERSAFIT-1/4-9-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-1/4-9-SP often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-1/4-9-SP?
You can fill out our help required form which you can use to request a quote for VERSAFIT-1/4-9-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.