Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
I.D. Supplied - Metric | 26.8mm |
---|---|
I.D. Supplied - Imperial | 1.055" |
Shrink Ratio | 2 |
Shrink Tubing / Boot Colour | Black |
Length - Imperial | - |
Length - Metric | - |
I.D. Recovered Max - Metric | 12.7mm |
NB14254001 VERSAFIT-1-0-FSP M23053/5-110-0 M23053/5-310-0 | Heilind Electronics |
Heatshrinkable Tubing | WireMasters |
Versafit-1-0-Fsp |Raychem Te Connectivity VERSAFIT-1-0-FSP | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Flat Spooled | Avnet America |
Where can I find additional details, specifications and documents for a VERSAFIT-1-0-FSP?
Additional datasheets, footprints and schematics for VERSAFIT-1-0-FSP are listed on our Part Details page. You can also find images and similar parts to VERSAFIT-1-0-FSP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VERSAFIT-1-0-FSP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VERSAFIT-1-0-FSP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VERSAFIT-1-0-FSP fall under?
The VERSAFIT-1-0-FSP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to VERSAFIT-1-0-FSP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VERSAFIT-1-0-FSP you can contact the distributor directly for product support, shipping queries etc.
Is the VERSAFIT-1-0-FSP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VERSAFIT-1-0-FSP have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, WireMasters, Newark Electronics and Avnet America have stock available or on a lead time for VERSAFIT-1-0-FSP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VERSAFIT-1-0-FSP often in real-time on the comparison pages.
What if I can't find stock of VERSAFIT-1-0-FSP?
You can fill out our help required form which you can use to request a quote for VERSAFIT-1-0-FSP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.