Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.17
|
249,159
in stock
|
Buy Now | |
Newark Electronics
from US$0.46
|
249,160
in stock
|
Buy Now | |
element14
from US$0.36
|
249,159
in stock
|
Buy Now | |
TTI Europe
from US$0.18
|
7,500
in stock
|
Buy Now | |
RS
from US$0.49
|
7,480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
4,500
in stock
|
Buy Now | |
Micros
from US$0.20
|
1,065
in stock
|
Buy Now | |
EBV Elektronik
-
|
216,000
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now |
Wavelength Typ | 940nm |
---|---|
Viewing Angle | 120° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | PLCC |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2019) |
Photo Transistor, Npn, 940Nm, Plcc-2 | Newark Electronics |
PHOTO TRANSISTOR, NPN, 940NM, PLCC-2 | element14 |
PHOTO TRANSISTOR 870-950NM | TTI Europe |
PHOTO TRANS. SMD PLCC2-e3 | RS |
Phototransistor | Transfer Multisort Elektronik |
Phototransistor VEMT3700F | Micros |
Phototransistor IR Chip Silicon 940nm 2-Pin PLCC T/R | EBV Elektronik |
PHOTO TRANS. SMD PLCC2-E3 | Rutronik |
PHOTO TRANS. SMD PLCC2 | Future Electronics |
Where can I find additional details, specifications and documents for a VEMT3700F-GS08?
Additional datasheets, footprints and schematics for VEMT3700F-GS08 are listed on our Part Details page. You can also find images and similar parts to VEMT3700F-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMT3700F-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMT3700F-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMT3700F-GS08 fall under?
The VEMT3700F-GS08 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to VEMT3700F-GS08 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMT3700F-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMT3700F-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMT3700F-GS08 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and RS have stock available or on a lead time for VEMT3700F-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMT3700F-GS08 often in real-time on the comparison pages.
What if I can't find stock of VEMT3700F-GS08?
You can fill out our help required form which you can use to request a quote for VEMT3700F-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.