Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
element14
from US$0.30
|
3,162
in stock
|
Buy Now | |
Farnell
from US$0.33
|
3,162
in stock
|
Buy Now | |
TTI Europe
from US$0.26
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.28
|
2,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
1,726
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
Rutronik
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Wavelength Typ | 860nm |
---|---|
Viewing Angle | 70° |
Power Consumption | - |
No. of Pins | 2Pins |
Transistor Case Style | SMD |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2A - 4 weeks |
SVHC | No SVHC (15-Jan-2019) |
PHOTO TRANSISTOR, NPN, SMD | element14 |
NPN PHOTO TRANS SMD 790-970NM | TTI Europe |
Phototransistor | Transfer Multisort Elektronik |
Photo Transistor, Npn, Smd | Newark Electronics |
NPN PHOTO TRANS SMD SL-e3 | RS |
VEMT2023 Series 20 V 50 mA Silicon NPN Phototransistor - SMD-2 | Future Electronics |
Phototransistor Chip 860nm 2-Pin SMD T/R | Avnet America |
PHOTOTRANS SIDEVIE AEC-Q101 70° | Rutronik |
Where can I find additional details, specifications and documents for a VEMT2023SLX01?
Additional datasheets, footprints and schematics for VEMT2023SLX01 are listed on our Part Details page. You can also find images and similar parts to VEMT2023SLX01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMT2023SLX01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMT2023SLX01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMT2023SLX01 fall under?
The VEMT2023SLX01 is listed under Optoelectronics & Displays > Phototransistors.
Can I view similar or alternative parts?
You can view similar parts to VEMT2023SLX01 when available in the Phototransistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMT2023SLX01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMT2023SLX01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VEMT2023SLX01 have stock available?
Authorised distributors including element14, Farnell, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for VEMT2023SLX01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMT2023SLX01 often in real-time on the comparison pages.
What if I can't find stock of VEMT2023SLX01?
You can fill out our help required form which you can use to request a quote for VEMT2023SLX01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.