Status: | Unknown |
---|---|
Series: | VEMD2003X01, VEMD2023X01 |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
216
in stock
|
Buy Now | |
Chip One Stop
from US$0.21
|
5,975
in stock
|
Buy Now | |
element14
from US$0.30
|
216
in stock
|
Buy Now | |
Rutronik
from US$0.15
|
-
|
Buy Now | |
Newark Electronics
from US$0.38
|
-
|
Buy Now | |
Future Electronics
from US$0.26
|
-
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
TTI Europe
from US$0.16
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface mount |
Package form: GW, RGW |
Dimensions (L x W x H in mm): 2.3 x 2.3 x 2.55 |
Applications |
---|
High speed photo detector |
Infrared remote control |
Infrared data transmission |
Datasheet |
---|
VEMD2003X01, VEMD2023X01 |
General Information |
---|
Symbols and Terminology |
Physics and Technology |
Measurement Techniques |
Component Construction |
Instructions |
---|
Assembly Instructions |
Ordering Info |
---|
Type Designation Code |
Packaging Information |
---|
Packaging and Order Information |
Product Literature |
---|
Did You Know |
Tradeshow Brochure |
Selector Guide |
Quality Info |
---|
Reliability and Statistics Glossary |
Support Tools |
---|
Did You Know? |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-4 weeks |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
PIN PHOTODIODE, 940NM, SMD | element14 |
PHOTODIODE REVERSE AEC-Q101 70° | Rutronik |
Photodiode, 940Nm, 35Deg, Smd | Newark Electronics |
Photo Diode SMD Reverse. Gullwing Filter-e3 | Future Electronics |
Photodiode 940nm 2-Pin SMD T/R | Avnet America |
PHOTODIOD HSPEED RGW750-1050NM | TTI Europe |
Where can I find additional details, specifications and documents for a VEMD2003X01?
Additional datasheets, footprints and schematics for VEMD2003X01 are listed on our Part Details page. You can also find images and similar parts to VEMD2003X01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VEMD2003X01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VEMD2003X01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VEMD2003X01 fall under?
The VEMD2003X01 is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VEMD2003X01 when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VEMD2003X01 you can contact the distributor directly for product support, shipping queries etc.
Is the VEMD2003X01 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VEMD2003X01 have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Rutronik and Newark Electronics have stock available or on a lead time for VEMD2003X01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VEMD2003X01 often in real-time on the comparison pages.
What if I can't find stock of VEMD2003X01?
You can fill out our help required form which you can use to request a quote for VEMD2003X01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.