Status: | Unknown |
---|---|
Series: | VE Series |
RoHS: | Unknown |
Voltage Rating VAC | 17V |
---|---|
Voltage Rating V DC | 22V |
Product Range | VE Series |
Clamping Voltage Vc Max | 46V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 400A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 150°C |
Peak Energy (10/1000uS) | 1.8J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
17.0V |Kemet VE1210K401R017 | Newark Electronics |
Varistors 22V 400A 1210 AEC-Q200 | Rapid Electronics |
VE Series High Temperature 150°C | Avnet America |
VE Series SMD 150 oC High Temperature Low Voltage Multilayer Chip Varistor 1210 | KEMET VE1210K401R017 | RS Americas |
VARISTOR, AEC-Q200, MLV, 46V, 1210 | Farnell |
Where can I find additional details, specifications and documents for a VE1210K401R017?
Additional datasheets, footprints and schematics for VE1210K401R017 are listed on our Part Details page. You can also find images and similar parts to VE1210K401R017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VE1210K401R017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VE1210K401R017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VE1210K401R017 fall under?
The VE1210K401R017 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VE1210K401R017 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VE1210K401R017 you can contact the distributor directly for product support, shipping queries etc.
Is the VE1210K401R017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VE1210K401R017 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for VE1210K401R017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VE1210K401R017 often in real-time on the comparison pages.
What if I can't find stock of VE1210K401R017?
You can fill out our help required form which you can use to request a quote for VE1210K401R017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.