Status: | Unknown |
---|---|
Series: | VDRS Series |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.36
|
No stock
|
Buy Now | |
TTI Europe
from US$0.12
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
-
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Low β high purity zinc oxide disc |
Halogen free insulating epoxy coating |
Straight leads and kinked leads |
Applications |
---|
Overvoltage and transient voltage protection |
Agency Certificates and Approvals (*.pdf) |
---|
VDE Certificate 40002622 |
cUL VZCA8.E332800 / VZCA8.GuideInfo |
ULus VZCA2.E332800 / VZCA2.GuideInfo |
Datasheet |
---|
VDRS Series |
Instructions |
---|
Handling and Mounting - Cautions and Warnings |
Product Literature |
---|
Selector Guide |
Tradeshow Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Contact Us |
250 VAC 11.0J | TTI Europe |
VDRS 5mm DC=320V CL=650V 11J | Rutronik |
Metal Oxide Varistor, 320V, Disc | Newark Electronics |
Var MOV 250VAC/320VDC 400A 390V Radial Bulk | Avnet America |
Varistors, VDR ST 05D 0400A 250V STLDS BULK e3 | Vishay Dale VDRS05C250BSE | RS Americas |
METAL OXIDE VARISTOR, 320V, DISC | element14 |
Where can I find additional details, specifications and documents for a VDRS05C250BSE?
Additional datasheets, footprints and schematics for VDRS05C250BSE are listed on our Part Details page. You can also find images and similar parts to VDRS05C250BSE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VDRS05C250BSE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VDRS05C250BSE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VDRS05C250BSE fall under?
The VDRS05C250BSE is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VDRS05C250BSE when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VDRS05C250BSE you can contact the distributor directly for product support, shipping queries etc.
Is the VDRS05C250BSE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VDRS05C250BSE have stock available?
Authorised distributors including TTI Europe, Rutronik, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for VDRS05C250BSE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VDRS05C250BSE often in real-time on the comparison pages.
What if I can't find stock of VDRS05C250BSE?
You can fill out our help required form which you can use to request a quote for VDRS05C250BSE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.