Status: | Unknown |
---|---|
Series: | VCNL4035X01 |
RoHS: | Compliant |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.52
|
2,562
in stock
|
Buy Now | |
Future Electronics
from US$1.02
|
3,600
in stock
|
Buy Now | |
Distrelec
from US$2.31
|
2,520
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
1,780
in stock
|
Buy Now | |
element14
from US$1.30
|
1,780
in stock
|
Buy Now | |
Farnell
from US$1.22
|
1,780
in stock
|
Buy Now | |
Chip One Stop
from US$0.85
|
287
in stock
|
Buy Now | |
Avnet Asia
-
|
9,000
in stock
|
Buy Now | |
Rutronik
from US$1.71
|
-
|
Buy Now | |
Avnet America
from US$1.43
|
-
|
Buy Now | |
TTI Europe
from US$1.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Package type: surface-mount |
Dimensions (L x W x H in mm): 4.0 x 2.36 x 0.75 |
AEC-Q101 qualified |
Applications |
---|
Handheld device |
Notebook, tablet PC |
Consumer device |
Application Notes |
---|
Application Note |
Datasheet |
---|
VCNL4035X01 |
General Information |
---|
VCNL4035X01 Sensor Board Files |
VCNL4035X01 Gesture Board Files |
Product Literature |
---|
Did You Know |
VCNL4035X01 Integrated Proximity and Ambient Light Sensor for Gesture Applications |
Selector Guide |
Infograph |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-168 hours |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
VCNL4035X01 Series 3.6V 550 nm Fully Integrated Proximity & Ambient Light Sensor | Future Electronics |
Proximity/Ambient Light Sensor I2C SMD | RS |
Vishay Ambient Light and Proximity Sensor 550 nm , Pins 8 | Distrelec |
Photo Sensor, Aec-Q100, Digital, 500Mm | Newark Electronics |
PHOTO SENSOR, AEC-Q100, DIGITAL, 500MM | element14 |
Proximity and Ambient Light Sensor | Avnet Asia |
Proximity-Ambient Light Sensor | Rutronik |
ALS PROX SOR FOR GESTURE | TTI Europe |
Where can I find additional details, specifications and documents for a VCNL4035X01-GS08?
Additional datasheets, footprints and schematics for VCNL4035X01-GS08 are listed on our Part Details page. You can also find images and similar parts to VCNL4035X01-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCNL4035X01-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCNL4035X01-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCNL4035X01-GS08 fall under?
The VCNL4035X01-GS08 is listed under Sensors & Transducers > Sensors > Light Sensors > Optical / Slot Photoelectric Sensors.
Can I view similar or alternative parts?
You can view similar parts to VCNL4035X01-GS08 when available in the Optical / Slot Photoelectric Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCNL4035X01-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the VCNL4035X01-GS08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VCNL4035X01-GS08 have stock available?
Authorised distributors including Future Electronics, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for VCNL4035X01-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCNL4035X01-GS08 often in real-time on the comparison pages.
What if I can't find stock of VCNL4035X01-GS08?
You can fill out our help required form which you can use to request a quote for VCNL4035X01-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.