Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.69
|
No stock
|
Buy Now | |
TTI Europe
from US$9.88
|
17,000
in stock
|
Buy Now | |
Newark Electronics
from US$4.00
|
599
in stock
|
Buy Now | |
TE Store
from US$5.86
|
587
in stock
|
Buy Now | |
Farnell
from US$10.83
|
564
in stock
|
Buy Now | |
element14
from US$11.22
|
536
in stock
|
Buy Now | |
Rapid Electronics
from US$12.90
|
148
in stock
|
Buy Now | |
Chip One Stop
from US$8.72
|
136
in stock
|
Buy Now | |
Carlton-Bates
-
|
369
in stock
|
Buy Now | |
Avnet America
from US$8.64
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Socket Mounting | DIN Rail Panel |
---|---|
Socket Terminals | Quick Connect |
No. of Pins | 5Pins |
Current Rating | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket |
RELAY SOCKET VTF SERIES | TTI Europe |
Conn Housing Skt 5 Pos St Rohs Compliant: Yes |Te Connectivity VCF4-1002. | Newark Electronics |
VCF4-1002=CONNECTOR,HOUSING- Relay Socket Type: Wiring Harness Relay Socket For Use With: Plug-In Mini (Shrouded) Relays Wiring Harness Plug-In Mini (Shrouded) Relays | Relay Socket | Part Number: VCF4-1002 | Internal Number: 4-1419106-0 | TE Connectivity | TE Store |
RELAY SOCKET, 5POS, THT, QUICK CONNECT | Farnell |
RELAY SOCKET, 5PIN, QUICK CONNECT | element14 |
VCF4-1002=CONNECTOR HOUSING- | Rapid Electronics |
General Purpose Relay Socket, 5-Blade - 4-1419106-0 | Carlton-Bates |
ER - Socket, Bracket Mount | RS |
Conn Housing SKT 5 POS Crimp ST Cable Mount | Avnet America |
VCF4-1002=CONNECTOR,HOUSING- | Power and Signal Group |
TYCO P&B CONNECTOR, HOUSING | Relay Specialties |
Where can I find additional details, specifications and documents for a VCF4-1002?
Additional datasheets, footprints and schematics for VCF4-1002 are listed on our Part Details page. You can also find images and similar parts to VCF4-1002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCF4-1002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCF4-1002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCF4-1002 fall under?
The VCF4-1002 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to VCF4-1002 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCF4-1002 you can contact the distributor directly for product support, shipping queries etc.
Is the VCF4-1002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCF4-1002 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, TE Store, Farnell and element14 have stock available or on a lead time for VCF4-1002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCF4-1002 often in real-time on the comparison pages.
What if I can't find stock of VCF4-1002?
You can fill out our help required form which you can use to request a quote for VCF4-1002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.