Status: | Unknown |
---|---|
Series: | AS Series |
RoHS: | Unknown |
Voltage Rating VAC | 21V |
---|---|
Voltage Rating V DC | 30V |
Product Range | AS Series |
Clamping Voltage Vc Max | 350V |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 1A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 0.02J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor 0402 30Vdc 0.02J 1.5pF | RS |
Varistor, Aec-Q200, 350V, 0402 | Newark Electronics |
Varistor Multilayer 1.5pF 1mA 210V 0402 SMD T/R | Avnet America |
VARISTOR, AEC-Q200, 350V, 0402 | element14 |
Where can I find additional details, specifications and documents for a VCAS04AP301R5DATWA?
Additional datasheets, footprints and schematics for VCAS04AP301R5DATWA are listed on our Part Details page. You can also find images and similar parts to VCAS04AP301R5DATWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VCAS04AP301R5DATWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VCAS04AP301R5DATWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VCAS04AP301R5DATWA fall under?
The VCAS04AP301R5DATWA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VCAS04AP301R5DATWA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VCAS04AP301R5DATWA you can contact the distributor directly for product support, shipping queries etc.
Is the VCAS04AP301R5DATWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VCAS04AP301R5DATWA have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for VCAS04AP301R5DATWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VCAS04AP301R5DATWA often in real-time on the comparison pages.
What if I can't find stock of VCAS04AP301R5DATWA?
You can fill out our help required form which you can use to request a quote for VCAS04AP301R5DATWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.