Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Voltage Rating VAC | 75V |
---|---|
Voltage Rating V DC | 100V |
Product Range | VC Series |
Clamping Voltage Vc Max | 200V |
Varistor Case Style | 2220 [5650 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 800A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 6.2J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
VC Series Low Voltage 125°C | Avnet America |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 2220 800A 100Vdc | KEMET VC2220K801R075 | RS Americas |
VARISTOR, AEC-Q200, MLV, 200V, 2220 | Farnell |
VC Series Low Voltage 125�C | Avnet Abacus |
Where can I find additional details, specifications and documents for a VC2220K801R075?
Additional datasheets, footprints and schematics for VC2220K801R075 are listed on our Part Details page. You can also find images and similar parts to VC2220K801R075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC2220K801R075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC2220K801R075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC2220K801R075 fall under?
The VC2220K801R075 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC2220K801R075 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC2220K801R075 you can contact the distributor directly for product support, shipping queries etc.
Is the VC2220K801R075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC2220K801R075 have stock available?
Authorised distributors including Avnet America, RS Americas, Farnell and Avnet Abacus have stock available or on a lead time for VC2220K801R075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC2220K801R075 often in real-time on the comparison pages.
What if I can't find stock of VC2220K801R075?
You can fill out our help required form which you can use to request a quote for VC2220K801R075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.