VC2-1 Cleaning & Chemicals by Multicomp

CAPSULE ANTI CORROSION

Status: Unknown
Series: VC Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.46

Distributor Stock
Logo for RS
RS
from US$18.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$19.82
431
in stock
Buy Now
Logo for element14
element14
from US$18.46
296
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.68
296
in stock
Buy Now

Specifications

Product Range VC Series
Material -
Weight -
External Length / Height 25mm
Standard -
External Depth 30mm
SVHC No SVHC (07-Jul-2017)
Height 25mm
Load Life Stability + 1 year
Operating Temperature Max 70°C

Alternative Descriptions

Capsule, Anti Corrosion | Newark Electronics
CAPSULE, ANTI CORROSION | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC2-1?

Additional datasheets, footprints and schematics for VC2-1 are listed on our Part Details page. You can also find images and similar parts to VC2-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC2-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC2-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC2-1 fall under?

The VC2-1 is listed under Tools & Maintenance > Cleaning & Chemicals > Workshop Chemicals.

Can I view similar or alternative parts?

You can view similar parts to VC2-1 when available in the Workshop Chemicals range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC2-1 you can contact the distributor directly for product support, shipping queries etc.

Is the VC2-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VC2-1 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for VC2-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC2-1 often in real-time on the comparison pages.

What if I can't find stock of VC2-1?

You can fill out our help required form which you can use to request a quote for VC2-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay