VC15MA0340KBA TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 34V 77V 2220 FULL REEL

Status: Unknown
Series: Automotive Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX’s Professional Multilayer Varistors include 3 series of glass coated products as listed below: • Standard M0/MC/PC Series • Telecom MT Series • Automotive MA/PA/QA Series The glass encapsulation process ensures high insulation resistance values after reflow soldering and excellent SMT compatibility. This protection ensures reliability and acidresistance against harsh environment like chlorite flux.

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for Farnell
Farnell
from US$1.06
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.76
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.79
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.94
-
Buy Now
Logo for element14
element14
from US$1.04
-
Buy Now

Specifications

Voltage Rating VAC 30V
Voltage Rating VDC 34V
Product Range Automotive Series
Clamping Voltage Vc Max 77V
Varistor Case Style 2220 ^5650 Metric]
Peak Surge Current @ 8/20µS 1.2kA

Alternative Descriptions

Varistor, 34V, 77V, 2220, Full Reel | Newark Electronics
2220 34 VDC 4000 pF Surface Mount Multilayer Ceramic Varistor | Future Electronics
Var MLV 30VAC/34VDC 1200A 47V 2220 SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VC15MA0340KBA?

Additional datasheets, footprints and schematics for VC15MA0340KBA are listed on our Part Details page. You can also find images and similar parts to VC15MA0340KBA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VC15MA0340KBA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC15MA0340KBA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VC15MA0340KBA fall under?

The VC15MA0340KBA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VC15MA0340KBA when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VC15MA0340KBA you can contact the distributor directly for product support, shipping queries etc.

Is the VC15MA0340KBA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VC15MA0340KBA have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for VC15MA0340KBA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VC15MA0340KBA often in real-time on the comparison pages.

What if I can't find stock of VC15MA0340KBA?

You can fill out our help required form which you can use to request a quote for VC15MA0340KBA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay