Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
198
in stock
|
Buy Now | |
Rapid Electronics
from US$0.28
|
486
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
198
in stock
|
Buy Now | |
element14
from US$0.24
|
198
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
-
|
Buy Now | |
RS Americas
from US$0.23
|
-
|
Buy Now | |
TTI Europe
from US$0.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 35V |
---|---|
Voltage Rating V DC | 45V |
Product Range | VC Series |
Clamping Voltage Vc Max | 90V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 250A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 2.2J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistors 45V 250A 1210 AEC-Q200 | Rapid Electronics |
Varistor, Aec-Q200, Mlv, 90V, 1210 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 90V, 1210 | element14 |
Varistor Multilayer 670pF 3A 56V 1210 SMD T/R | Avnet America |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 1210 250A 45Vdc | KEMET VC1210K251R035 | RS Americas |
45 VDC 2.2J 90 V-CLMP | TTI Europe |
Where can I find additional details, specifications and documents for a VC1210K251R035?
Additional datasheets, footprints and schematics for VC1210K251R035 are listed on our Part Details page. You can also find images and similar parts to VC1210K251R035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC1210K251R035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC1210K251R035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC1210K251R035 fall under?
The VC1210K251R035 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC1210K251R035 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC1210K251R035 you can contact the distributor directly for product support, shipping queries etc.
Is the VC1210K251R035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC1210K251R035 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for VC1210K251R035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC1210K251R035 often in real-time on the comparison pages.
What if I can't find stock of VC1210K251R035?
You can fill out our help required form which you can use to request a quote for VC1210K251R035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.