Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.38
|
426
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
24,000
in stock
|
Buy Now | |
TTI Europe
from US$0.24
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.57
|
426
in stock
|
Buy Now | |
element14
from US$0.40
|
426
in stock
|
Buy Now | |
Rutronik
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 21V |
---|---|
Voltage Rating V DC | 30V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 67V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 280A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.2J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 45.1V |
Breakdown Voltage Vbr | 41V |
Breakover Voltage Min | 36.9V |
Capacitance | 1850pF |
Clamping Voltage | 67V |
Clamping Voltage @ 8/20µs Max | 67V |
Inductance | 2nH |
Leakage Current | 10µA |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 280A |
Suppressor Type | Varistor |
Surge Current | 280A |
Test Current | 5A |
VS Series 1210 30 V 1850 pF Surface Mount MultiLayer Ceramic TVS Diode | Future Electronics |
30 VDC 1.2J 67 V-CLMP | TTI Europe |
Varistor, 1.2J, 30Vdc, 1210 | Newark Electronics |
VARISTOR, 1.2J, 30VDC, 1210 | element14 |
VC 1210 DC=30V CL=67V 1,2J | Rutronik |
Var MLV 21VAC 30VDC 280A 41V 1210 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC121030H620DP?
Additional datasheets, footprints and schematics for VC121030H620DP are listed on our Part Details page. You can also find images and similar parts to VC121030H620DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC121030H620DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121030H620DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC121030H620DP fall under?
The VC121030H620DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC121030H620DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC121030H620DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC121030H620DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC121030H620DP have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, element14 and Farnell have stock available or on a lead time for VC121030H620DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC121030H620DP often in real-time on the comparison pages.
What if I can't find stock of VC121030H620DP?
You can fill out our help required form which you can use to request a quote for VC121030H620DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.