Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
380
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.83
|
313
in stock
|
Buy Now | |
element14
from US$0.50
|
313
in stock
|
Buy Now | |
Farnell
from US$0.49
|
313
in stock
|
Buy Now | |
Avnet Abacus
-
|
43,000
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.50
|
-
|
Buy Now | |
RS Americas
from US$1.14
|
-
|
Buy Now | |
TTI Europe
from US$0.20
|
-
|
Buy Now |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 1210 [3225 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 500A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1.5J |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 26.5V |
Breakover Voltage Min | 21.5V |
Capacitance | 3100pF |
Clamping Voltage | 42V |
Clamping Voltage @ 8/20µs Max | 39V |
Inductance | 2nH |
Nom Operating Voltage | 18V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 500A |
Suppressor Type | Varistor |
Surge Current | 500A |
Transient Energy | 1.5J |
Varistor Voltage | 25.5V |
Varistor Voltage @ 1mA | 22.95V |
Varistor Voltage @ 1mA Max | 28.5V |
1210 18 V 3100 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
Varistor TransGuard 1210 18V/42V 1.5J | RS |
Varistor, 42V, 13Vac, 18Vdc, 1210 | Newark Electronics |
VARISTOR, 42V, 13VAC, 18VDC, 1210 | element14 |
Var MLV 13VAC/18VDC 500A 25.5V 1210 SMD T/R | Avnet Abacus |
VC 1210 DC=18V CL=42V 1,5J | Rutronik |
25.5V 500A 1.5J 42V Clamp 1210 Ceramic Transient Voltage Suppressor | AVX VC121018J390DP | RS Americas |
Where can I find additional details, specifications and documents for a VC121018J390DP?
Additional datasheets, footprints and schematics for VC121018J390DP are listed on our Part Details page. You can also find images and similar parts to VC121018J390DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC121018J390DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC121018J390DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC121018J390DP fall under?
The VC121018J390DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC121018J390DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC121018J390DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC121018J390DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC121018J390DP have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for VC121018J390DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC121018J390DP often in real-time on the comparison pages.
What if I can't find stock of VC121018J390DP?
You can fill out our help required form which you can use to request a quote for VC121018J390DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.