Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Prices starting from US$0.11
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 31V |
Product Range | VC Series |
Clamping Voltage Vc Max | 65V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 200A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 1J |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor, Aec-Q200, Mlv, 65V, 1206 | Newark Electronics |
VARISTOR, AEC-Q200, MLV, 65V, 1206 | element14 |
Varistor Multilayer 510pF 1A 39V 1206 SMD T/R | Avnet America |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 1206 200A 31Vdc | KEMET VC1206K201R025 | RS Americas |
Where can I find additional details, specifications and documents for a VC1206K201R025?
Additional datasheets, footprints and schematics for VC1206K201R025 are listed on our Part Details page. You can also find images and similar parts to VC1206K201R025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC1206K201R025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC1206K201R025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC1206K201R025 fall under?
The VC1206K201R025 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC1206K201R025 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC1206K201R025 you can contact the distributor directly for product support, shipping queries etc.
Is the VC1206K201R025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC1206K201R025 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for VC1206K201R025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC1206K201R025 often in real-time on the comparison pages.
What if I can't find stock of VC1206K201R025?
You can fill out our help required form which you can use to request a quote for VC1206K201R025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.