Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
2,825
in stock
|
Buy Now | |
TTI Europe
from US$0.14
|
129,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
18,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.20
|
1,000
in stock
|
Buy Now | |
Micros
from US$0.15
|
900
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
344
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.14
|
175
in stock
|
Buy Now | |
Avnet Abacus
-
|
176,000
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
element14
from US$0.19
|
-
|
Buy Now | |
Farnell
from US$0.20
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Voltage Rating VAC | 4V |
---|---|
Voltage Rating V DC | 5.6V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 15.5V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 150A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 400mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 8.7V |
Breakover Voltage Min | 7.1V |
Capacitance | 3000pF |
Clamping Voltage | 15.5V |
Clamping Voltage @ 8/20µs Max | 15.5V |
Inductance | 1.7nH |
Nom Operating Voltage | 5.6V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 150A |
Suppressor Type | Varistor |
Surge Current | 150A |
Transient Energy | 0.4J |
Varistor Voltage | 8.5V |
Varistor Voltage @ 1mA | 6.8V |
Varistor Voltage @ 1mA Max | 10.2V |
5.6 VDC .4J 18 V-CLMP | TTI Europe |
VC 1206 DC=5,6V CL=18V 0,4J | Rutronik |
VC Multilayer ceramic TVS,1206,0.4J,5.6V | RS |
Varistor, 8.5V, 18V, 1206 | Newark Electronics |
Varistor Zinc Oxide 3000pF 1A 8.5V 1206 SMD T/R | Avnet America |
Varistor voltage: 18V | Micros |
1206 5.6 V 3000 pF Surface Mount MultiLayer Ceramic Transient Voltage Suppressor | Future Electronics |
Arrester: Transguard | Transfer Multisort Elektronik |
VC Series 8.5V 150A 0.4J 18V Clamp 1206 Ceramic Transient Voltage Suppressor | AVX VC120605D150DP | RS Americas |
VARISTOR, 18V, 4VAC, 5.6VDC, 1206 | element14 |
Where can I find additional details, specifications and documents for a VC120605D150DP?
Additional datasheets, footprints and schematics for VC120605D150DP are listed on our Part Details page. You can also find images and similar parts to VC120605D150DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC120605D150DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC120605D150DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC120605D150DP fall under?
The VC120605D150DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC120605D150DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC120605D150DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC120605D150DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC120605D150DP have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for VC120605D150DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC120605D150DP often in real-time on the comparison pages.
What if I can't find stock of VC120605D150DP?
You can fill out our help required form which you can use to request a quote for VC120605D150DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.