Status: | Unknown |
---|---|
Series: | VC Series |
RoHS: | Unknown |
Voltage Rating VAC | 20V |
---|---|
Voltage Rating V DC | 26V |
Product Range | VC Series |
Clamping Voltage Vc Max | 54V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 120A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 400mJ |
Automotive Qualification Standard | AEC-Q200 |
SVHC | No SVHC (15-Jan-2018) |
Varistor Multilayer 290pF 1A 33V 0805 SMD T/R | Avnet Asia |
VC Series SMD 125 oC Low Voltage Multilayer Chip Varistor 0805 120A 26Vdc | KEMET VC0805K121R020 | RS Americas |
VARISTOR, AEC-Q200, MLV, 54V, 0805 | element14 |
Where can I find additional details, specifications and documents for a VC0805K121R020?
Additional datasheets, footprints and schematics for VC0805K121R020 are listed on our Part Details page. You can also find images and similar parts to VC0805K121R020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC0805K121R020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC0805K121R020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC0805K121R020 fall under?
The VC0805K121R020 is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC0805K121R020 when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC0805K121R020 you can contact the distributor directly for product support, shipping queries etc.
Is the VC0805K121R020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC0805K121R020 have stock available?
Authorised distributors including Avnet Asia, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for VC0805K121R020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC0805K121R020 often in real-time on the comparison pages.
What if I can't find stock of VC0805K121R020?
You can fill out our help required form which you can use to request a quote for VC0805K121R020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.