Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
175
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
11,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
20
in stock
|
Buy Now | |
element14
from US$0.13
|
20
in stock
|
Buy Now | |
Farnell
from US$0.14
|
20
in stock
|
Buy Now | |
Rutronik
from US$0.16
|
-
|
Buy Now | |
Future Electronics
from US$0.12
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.14
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 18V |
---|---|
Voltage Rating V DC | 26V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 60V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 100A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 300mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 37.3V |
Breakover Voltage Min | 30.5V |
Capacitance | 250pF |
Clamping Voltage | 60V |
Clamping Voltage @ 8/20µs Max | 58V |
Inductance | 1.5nH |
Leakage Current | 10µA |
Nom Operating Voltage | 26V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 100A |
Suppressor Type | Varistor |
Surge Current | 100A |
Transient Energy | 0.3J |
Varistor Voltage | 34.5V |
Varistor Voltage @ 1mA | 31.05V |
Varistor Voltage @ 1mA Max | 37.95V |
26 VDC .3J 60 V-CLMP | TTI Europe |
VC Multilayer ceramic TVS,0805,0.3J,26V | RS |
Arrester: Transguard | Transfer Multisort Elektronik |
Varistor, Transguard Series, 26 V, 100 A, 0805 [2012 Metric], Multilayer Varistor (Mlv), 60 V Rohs Compliant: Yes |Kyocera Avx VC080526C580DP | Newark Electronics |
VARISTOR, 60V, 18VAC, 26VDC, 0805 | element14 |
VC 0805 DC=26V CL=60V 0,3J | Rutronik |
VC Series 0805 26 VDC 60 VCl 100 A SMT TransGuard« Multilayer Varistor | Future Electronics |
Var MLV 18VAC 26VDC 100A 34.5V 0805 SMD T/R | Avnet America |
VC Series 34.5V 100A 0.3J 60V Clamp 0805 Ceramic Transient Voltage Suppressor | AVX VC080526C580DP | RS Americas |
Where can I find additional details, specifications and documents for a VC080526C580DP?
Additional datasheets, footprints and schematics for VC080526C580DP are listed on our Part Details page. You can also find images and similar parts to VC080526C580DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC080526C580DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC080526C580DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC080526C580DP fall under?
The VC080526C580DP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC080526C580DP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC080526C580DP you can contact the distributor directly for product support, shipping queries etc.
Is the VC080526C580DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC080526C580DP have stock available?
Authorised distributors including TTI Europe, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for VC080526C580DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC080526C580DP often in real-time on the comparison pages.
What if I can't find stock of VC080526C580DP?
You can fill out our help required form which you can use to request a quote for VC080526C580DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.