Status: | Unknown |
---|---|
Series: | AntennaGuard Series |
RoHS: | Unknown |
Prices starting from US$0.0118
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.07
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.0118
|
30
in stock
|
Buy Now | |
Rutronik
from US$0.09
|
-
|
Buy Now | |
Newark Electronics
from US$0.14
|
-
|
Buy Now | |
Future Electronics
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | AntennaGuard Series |
Clamping Voltage Vc Max | - |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | - |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
VC 0402 DC=18V 0,1J | Rutronik |
Varistor, Mlv, 0402 | Newark Electronics |
http://datasheets.avx.com/aguard.pdf | Future Electronics |
VARISTOR, MLV, 0402 | element14 |
Var MLV 14VAC/18VDC 0402 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a VC04AG183R0YATWA?
Additional datasheets, footprints and schematics for VC04AG183R0YATWA are listed on our Part Details page. You can also find images and similar parts to VC04AG183R0YATWA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC04AG183R0YATWA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC04AG183R0YATWA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC04AG183R0YATWA fall under?
The VC04AG183R0YATWA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC04AG183R0YATWA when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC04AG183R0YATWA you can contact the distributor directly for product support, shipping queries etc.
Is the VC04AG183R0YATWA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC04AG183R0YATWA have stock available?
Authorised distributors including Chip One Stop, Rutronik, Newark Electronics, Future Electronics and element14 have stock available or on a lead time for VC04AG183R0YATWA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC04AG183R0YATWA often in real-time on the comparison pages.
What if I can't find stock of VC04AG183R0YATWA?
You can fill out our help required form which you can use to request a quote for VC04AG183R0YATWA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.