Status: | Unknown |
---|---|
Series: | TransGuard Series |
RoHS: | Unknown |
Prices starting from US$0.0151
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
5,873
in stock
|
Buy Now | |
Chip One Stop
from US$0.0151
|
1,983
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Voltage Rating VAC | 13V |
---|---|
Voltage Rating V DC | 18V |
Product Range | TransGuard Series |
Clamping Voltage Vc Max | 42V |
Varistor Case Style | 0402 [1005 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 20A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 50mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Breakdown Voltage Max | 28V |
Breakover Voltage Min | 22.9V |
Capacitance | 65pF |
Clamping Voltage | 42V |
Clamping Voltage @ 8/20µs Max | 40V |
Inductance | 1nH |
Leakage Current | 10µA |
Nom Operating Voltage | 18V |
Operating Temperature Range | -55°C to +125°C |
Peak Pulse Current IPP @ 8/20µs | 20A |
Suppressor Type | Varistor |
Surge Current | 20A |
Transient Energy | 0.05J |
Varistor Voltage | 25.5V |
Varistor Voltage @ 1mA | 22.95V |
Varistor Voltage @ 1mA Max | 28.05V |
Varistor, Mlv, 42V, 0402 | Newark Electronics |
0402 18 V 65 pF 42 Vcl Surface Mount MultiLayer Ceramic Varistor Chip | Future Electronics |
VC 0402 DC=18V CL=42V 0,05J | Rutronik |
Varistor TransGuard 0402 18V/42V 0.05J | RS |
Var MLV 13VAC/18VDC 20A 25.5V 0402 SMD T/R | Avnet America |
VARISTOR, 0402, 0.05J, 18VDC | element14 |
Where can I find additional details, specifications and documents for a VC040218X400WP?
Additional datasheets, footprints and schematics for VC040218X400WP are listed on our Part Details page. You can also find images and similar parts to VC040218X400WP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VC040218X400WP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VC040218X400WP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VC040218X400WP fall under?
The VC040218X400WP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to VC040218X400WP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VC040218X400WP you can contact the distributor directly for product support, shipping queries etc.
Is the VC040218X400WP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VC040218X400WP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Chip One Stop, Rutronik and RS have stock available or on a lead time for VC040218X400WP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VC040218X400WP often in real-time on the comparison pages.
What if I can't find stock of VC040218X400WP?
You can fill out our help required form which you can use to request a quote for VC040218X400WP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.