Status: | Unknown |
---|---|
Series: | VBUS05L1-DD1 |
RoHS: | Compliant |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
5,500
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
304,000
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
88,000
in stock
|
Buy Now | |
element14
from US$0.09
|
12,100
in stock
|
Buy Now | |
Farnell
from US$0.09
|
12,100
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
8,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.12
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
330
in stock
|
Buy Now | |
EBV Elektronik
-
|
16,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now |
Ultra compact LLP1006-2M package |
Low package height < 0.4 mm |
1-line ESD protection |
Datasheet |
---|
VBUS05L1-DD1 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Product Sheet |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Preplated (ie. Ag, Au, Nipd) |
Halogen-Free | Yes |
GREEN | Yes |
ESD 1-Line BI 8,4V LLP1006-2M | Rutronik |
BISY ESD DIO 5V LLP1006-2M | TTI Europe |
DIODE, SINGLE ESD, 0.3PF, LLP1006-2M | element14 |
VBUS05L1 Series 17 V 2 A Surface Mount TVS Diode - LLP1006-2M | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
ESD Suppressor TVS 6KV | RS |
Diode, Single Esd, 0.3Pf, Llp1006-2M | Newark Electronics |
Diode TVS Single Bi-Dir 5.5V 34W 2-Pin LLP T/R | EBV Elektronik |
VBUS05L1-DD1-G-08, Bi-Directional ESD Protection Diode, 34W, 2-Pin LLP1006 | Siliconix / Vishay VBUS05L1-DD1-G-08 | RS Americas |
Where can I find additional details, specifications and documents for a VBUS05L1-DD1-G-08?
Additional datasheets, footprints and schematics for VBUS05L1-DD1-G-08 are listed on our Part Details page. You can also find images and similar parts to VBUS05L1-DD1-G-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBUS05L1-DD1-G-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBUS05L1-DD1-G-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBUS05L1-DD1-G-08 fall under?
The VBUS05L1-DD1-G-08 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to VBUS05L1-DD1-G-08 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBUS05L1-DD1-G-08 you can contact the distributor directly for product support, shipping queries etc.
Is the VBUS05L1-DD1-G-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for VBUS05L1-DD1-G-08 have stock available?
Authorised distributors including Rutronik, TTI Europe, element14, Farnell and Future Electronics have stock available or on a lead time for VBUS05L1-DD1-G-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBUS05L1-DD1-G-08 often in real-time on the comparison pages.
What if I can't find stock of VBUS05L1-DD1-G-08?
You can fill out our help required form which you can use to request a quote for VBUS05L1-DD1-G-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.