Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
No stock
|
Buy Now | |
TTI Europe
from US$0.29
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.21
|
-
|
Buy Now | |
RS
from US$0.70
|
-
|
Buy Now | |
Newark Electronics
from US$0.35
|
-
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
No. of Pins | 2Pins |
---|---|
Diode Case Style | SMD |
Wavelength of Peak Sensitivity | 940nm |
Angle of Half Sensitivity ± | 65° |
Dark Current | 2000pA |
Operating Temperature Min | -40°C |
Operating Temperature Max | 100°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Breakdown Voltage Vbr | 60V |
Forward Voltage VF Max | 1.3V |
Operating Temperature Range | -40°C to +100°C |
Reverse Voltage Vr Max | 60V |
Wavelength Typ | 940nm |
PHOTODIODE GULLWING 430-1100NM | TTI Europe |
PIN PHOTO DIODE, CLEAR | Rutronik |
SMD PHOTOPIN DIODE RG -e3 | RS |
Pin Photodiode, 940Nm, 65Deg, Smd | Newark Electronics |
VBP104SR Series 940 nm 65â–‘ Surface Mount Photodiode | Future Electronics |
Photodiode PIN Chip 940nm 2-Pin SMD T/R | Avnet America |
PHOTOPIN DIODE RG | Farnell |
Where can I find additional details, specifications and documents for a VBP104SR?
Additional datasheets, footprints and schematics for VBP104SR are listed on our Part Details page. You can also find images and similar parts to VBP104SR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for VBP104SR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VBP104SR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does VBP104SR fall under?
The VBP104SR is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Photo Diodes.
Can I view similar or alternative parts?
You can view similar parts to VBP104SR when available in the Photo Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the VBP104SR you can contact the distributor directly for product support, shipping queries etc.
Is the VBP104SR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for VBP104SR have stock available?
Authorised distributors including TTI Europe, Rutronik, RS, Newark Electronics and Future Electronics have stock available or on a lead time for VBP104SR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for VBP104SR often in real-time on the comparison pages.
What if I can't find stock of VBP104SR?
You can fill out our help required form which you can use to request a quote for VBP104SR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.