VA100014D300DL TVS - Transient Voltage Suppressors by KYOCERA AVX

VARISTOR 18.5V 32V 1000 FULL REEL

Status: Unknown
Series: TransGuard Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Axial TransGuard ® multilayer varistors are zinc oxide (ZnO) based ceramic semiconductor devices with non-linear voltage-current characteristics (bi-directional) similar to back-to-back zener diodes. They have the added advantage of greater current and energy handling capabilities as well as EMI/RFI attenuation. Axial StaticGuard is low capacitance version of the TransGuard and are designed for general ESD protection of CMOS, Bi-Polar, and SiGe based systems. AVX Axial varistors are designed for applications where leaded component is prefered and for durability in harsh environment.

Where to Buy

Prices starting from US$0.26

Distributor Stock
Logo for RS
RS
from US$0.38
No stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.35
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.26
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.43
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Voltage Rating VAC 10V
Voltage Rating VDC 14V
Product Range TransGuard Series
Clamping Voltage Vc Max 32V
Varistor Case Style Axial Leaded
Peak Surge Current @ 8/20µS 150A

Alternative Descriptions

VA1000 DC=14V CL=32V 0,4J | Rutronik
Varistor axial 14V/32V 0.4J | RS
Varistor, 18.5V, 32V, 1000, Full Reel | Newark Electronics
AXIAL 14 VDC 10 VAC 1100 pF Through Hole Multilayer Ceramic Varistor | Future Electronics
Var MLV 10VAC/14VDC 150A 18.5V Axial T/R | Avnet America
VARISTOR AXIAL 14V/32V 0.4J | AVX VA100014D300DL | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a VA100014D300DL?

Additional datasheets, footprints and schematics for VA100014D300DL are listed on our Part Details page. You can also find images and similar parts to VA100014D300DL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for VA100014D300DL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view VA100014D300DL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does VA100014D300DL fall under?

The VA100014D300DL is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to VA100014D300DL when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the VA100014D300DL you can contact the distributor directly for product support, shipping queries etc.

Is the VA100014D300DL RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for VA100014D300DL have stock available?

Authorised distributors including Rutronik, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for VA100014D300DL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for VA100014D300DL often in real-time on the comparison pages.

What if I can't find stock of VA100014D300DL?

You can fill out our help required form which you can use to request a quote for VA100014D300DL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay