Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Rating VAC | - |
---|---|
Voltage Rating V DC | - |
Product Range | - |
Clamping Voltage Vc Max | 22V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | - |
Operating Temperature Max | - |
Peak Energy (10/1000uS) | 0.1J |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Metal-Oxide Varistor (Mov),30A I(Tm),chip Rohs Compliant: Yes |Kyocera Avx V2F109A200Y2EDP | Newark Electronics |
0805 9 VDC 6.4 V RMS 22 V Clamp 30 A 575 pF Surface Mount Varistor | Future Electronics |
Var MLV 6.4VAC/9VDC 30A 12.7V 0805 SMD T/R | Avnet America |
Where can I find additional details, specifications and documents for a V2F109A200Y2EDP?
Additional datasheets, footprints and schematics for V2F109A200Y2EDP are listed on our Part Details page. You can also find images and similar parts to V2F109A200Y2EDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V2F109A200Y2EDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V2F109A200Y2EDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V2F109A200Y2EDP fall under?
The V2F109A200Y2EDP is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to V2F109A200Y2EDP when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V2F109A200Y2EDP you can contact the distributor directly for product support, shipping queries etc.
Is the V2F109A200Y2EDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V2F109A200Y2EDP have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for V2F109A200Y2EDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V2F109A200Y2EDP often in real-time on the comparison pages.
What if I can't find stock of V2F109A200Y2EDP?
You can fill out our help required form which you can use to request a quote for V2F109A200Y2EDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.