Status: | Unknown |
---|---|
Series: | HCR-75 Series |
RoHS: | Unknown |
Coil Voltage | 24VDC |
---|---|
Contact Current | 30A |
Contact Configuration | SPST-NO |
Relay Mounting | Panel |
Relay Terminals | Screw |
Product Range | HCR-75 Series |
Contact Voltage DC Nom | 24V |
Coil Resistance | 130ohm |
Contact Material | Silver |
Approvals & Standards | - |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 30A |
External Depth | 31.5mm |
External Height | 39mm |
External Width | 44mm |
Automotive Relay, Spst, 30A, 24Vdc/Panel | Newark Electronics |
RELAY, AUTOMOTIVE, SPST-NO, 24VDC, 30A | element14 |
Where can I find additional details, specifications and documents for a V23232A0002X008-EV-260?
Additional datasheets, footprints and schematics for V23232A0002X008-EV-260 are listed on our Part Details page. You can also find images and similar parts to V23232A0002X008-EV-260 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23232A0002X008-EV-260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23232A0002X008-EV-260 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23232A0002X008-EV-260 fall under?
The V23232A0002X008-EV-260 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23232A0002X008-EV-260 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23232A0002X008-EV-260 you can contact the distributor directly for product support, shipping queries etc.
Is the V23232A0002X008-EV-260 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23232A0002X008-EV-260 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for V23232A0002X008-EV-260.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23232A0002X008-EV-260 often in real-time on the comparison pages.
What if I can't find stock of V23232A0002X008-EV-260?
You can fill out our help required form which you can use to request a quote for V23232A0002X008-EV-260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.