V23105A5503A201 Switches, Relays & Solenoids by TE Connectivity

SIGNAL RELAY DPDT 3A 250VAC TH

Status: Unknown
Series: D2n/V23105-A5 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.25

Distributor Stock
Logo for RS
RS
from US$5.24
172
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.25
2,618
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.74
1,013
in stock
Buy Now
Logo for Sorelec
Sorelec
-
75
in stock
Buy Now
Logo for element14
element14
from US$3.50
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Coil Voltage 12VDC
Contact Configuration DPDT
Contact Current 3A
Product Range D2n/V23105-A5 Series
Relay Mounting Through Hole
Coil Type Non Latching
Relay Terminals Solder
Contact Voltage VAC 250V
Contact Voltage VDC 220V
Contact Material Silver Nickel
Coil Resistance 280ohm
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

SIGNAL RELAY, DPDT, 3A, 250VAC, TH | Farnell
Signal Relay, Dpdt, 12Vdc, Tht | Newark Electronics
Relay,signal,PCB,DPDT,3A,12Vdc coil | RS
Electromechanical Relay DPDT 3A 12VDC 280Ohm Through Hole | Avnet America
TYCO SIEMENS MINIATURE PCB REL | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a V23105A5503A201?

Additional datasheets, footprints and schematics for V23105A5503A201 are listed on our Part Details page. You can also find images and similar parts to V23105A5503A201 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for V23105A5503A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105A5503A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does V23105A5503A201 fall under?

The V23105A5503A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to V23105A5503A201 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the V23105A5503A201 you can contact the distributor directly for product support, shipping queries etc.

Is the V23105A5503A201 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for V23105A5503A201 have stock available?

Authorised distributors including Farnell, Newark Electronics, RS, Sorelec and element14 have stock available or on a lead time for V23105A5503A201.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for V23105A5503A201 often in real-time on the comparison pages.

What if I can't find stock of V23105A5503A201?

You can fill out our help required form which you can use to request a quote for V23105A5503A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay