Status: | Unknown |
---|---|
Series: | D2n/V23105 Series |
RoHS: | Unknown |
Prices starting from US$1.92
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Product Range | D2n/V23105 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 3.84kohm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA UL |
Coil Power Continuous | 150mW |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 20.2mm |
External Height | 10.8mm |
External Width | 10mm |
TYCO SIEMENS MINIATURE PCB REL | Relay Specialties |
DPDT submin relay,3A 24Vdc coil 150mW | RS |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A | Newark Electronics |
Electromechanical Relay DPDT 3A 24VDC 3.872KOhm Through Hole | Avnet America |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A | element14 |
SIGNAL RELAY 24V 3A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a V23105A5005A201?
Additional datasheets, footprints and schematics for V23105A5005A201 are listed on our Part Details page. You can also find images and similar parts to V23105A5005A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23105A5005A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105A5005A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23105A5005A201 fall under?
The V23105A5005A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23105A5005A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23105A5005A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23105A5005A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23105A5005A201 have stock available?
Authorised distributors including Relay Specialties, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for V23105A5005A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23105A5005A201 often in real-time on the comparison pages.
What if I can't find stock of V23105A5005A201?
You can fill out our help required form which you can use to request a quote for V23105A5005A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.