Status: | Unknown |
---|---|
Series: | D2n/V23105 Series |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
No stock
|
Buy Now | |
Rapid Electronics
from US$4.76
|
3,525
in stock
|
Buy Now | |
Farnell
from US$2.58
|
487
in stock
|
Buy Now | |
Newark Electronics
from US$3.00
|
232
in stock
|
Buy Now | |
TTI Europe
from US$2.07
|
125
in stock
|
Buy Now | |
Relay Specialties
from US$2.12
|
49
in stock
|
Buy Now | |
Avnet America
from US$3.34
|
-
|
Buy Now |
Coil Voltage | 24VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 3A |
Product Range | D2n/V23105 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 2.88kohm |
Approvals & Standards | CSA UL |
Coil Power Continuous | 200mW |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 3A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
External Depth | 9.9mm |
External Height | 10.8mm |
External Width | 20.1mm |
Nom Operating Power | 200mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Relay Type | General Purpose |
Relays - PCB 24VDC Non-latching 1 coil 200mW D2n | Rapid Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 3A | Farnell |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 3A | Newark Electronics |
SIGNAL RELAY 24V 3A 2CO THT | TTI Europe |
TYCO SIEMENS MINIATURE PCB REL | Relay Specialties |
RELAY V23105A5305A201 | RS |
D2n Series Signal Relay 2-From C 2 CO 24 VDC 2880 Ohm 200 mW Gold Plated Silver Nickel Contact | Avnet America |
Where can I find additional details, specifications and documents for a V23105-A5305-A201?
Additional datasheets, footprints and schematics for V23105-A5305-A201 are listed on our Part Details page. You can also find images and similar parts to V23105-A5305-A201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23105-A5305-A201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23105-A5305-A201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23105-A5305-A201 fall under?
The V23105-A5305-A201 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23105-A5305-A201 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23105-A5305-A201 you can contact the distributor directly for product support, shipping queries etc.
Is the V23105-A5305-A201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23105-A5305-A201 have stock available?
Authorised distributors including Rapid Electronics, Farnell, Newark Electronics, TTI Europe and Relay Specialties have stock available or on a lead time for V23105-A5305-A201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23105-A5305-A201 often in real-time on the comparison pages.
What if I can't find stock of V23105-A5305-A201?
You can fill out our help required form which you can use to request a quote for V23105-A5305-A201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.