Status: | Unknown |
---|---|
Series: | SNR Series |
RoHS: | Unknown |
Prices starting from US$3.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.47
|
901
in stock
|
Buy Now | |
TTI Europe
from US$3.80
|
34,860
in stock
|
Buy Now | |
Rapid Electronics
from US$6.39
|
1,720
in stock
|
Buy Now | |
Newark Electronics
from US$7.02
|
1,575
in stock
|
Buy Now | |
Farnell
from US$5.51
|
1,575
in stock
|
Buy Now | |
Avnet America
from US$5.59
|
-
|
Buy Now | |
TE Store
from US$12.03
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 6A |
Product Range | SNR Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 3.39kohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 65% |
Coil Operating Upper Percent Limit | 160% |
Coil Sensitivity | 170mW |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 6A |
Contact Current Max | 6A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 300V |
DC Coil Power | 170mW |
Dielectric Strength VDC | 4kV |
Dielectric Voltage Coil to Contact | 4kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15mm |
External Height | 28mm |
External Length / Height | 28mm |
External Width | 5mm |
Must Actuate Voltage | 16.8V |
Must Release Voltage | 1.2V |
Nom Operating Power | 170mW |
Weight | 6g |
POWER RELAY 24V 6A 1NO THT | TTI Europe |
General Purpose Relays SPST-NO 1 N/O 24vdc | Rapid Electronics |
General Purpose Relay, Snr Series, Power, Non Latching, Spst-No, 24 Vdc, 6 A Rohs Compliant: Yes |Schrack Te Connectivity V23092A1024A302 | Newark Electronics |
RELAY, SPST-NO, 250VAC, 6A | Farnell |
Relay pcb SPST 1NO 6A 24VDC coil | RS |
General Purpose Slimline PCB Electromechanical Relay SPST 6A 24VDC 3390Ohm Through Hole | Avnet America |
V23092-A1024-A302 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 170 mW Coil Resistance: 3390 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 170 mW 3390 Ω | Power Relay | Part Number: V23092A1024A302 | Internal Number: 2-1393236-5 | Alias Number: V23092-A1024-A302 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23092-A1024-A302?
Additional datasheets, footprints and schematics for V23092-A1024-A302 are listed on our Part Details page. You can also find images and similar parts to V23092-A1024-A302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23092-A1024-A302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23092-A1024-A302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23092-A1024-A302 fall under?
The V23092-A1024-A302 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23092-A1024-A302 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23092-A1024-A302 you can contact the distributor directly for product support, shipping queries etc.
Is the V23092-A1024-A302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23092-A1024-A302 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for V23092-A1024-A302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23092-A1024-A302 often in real-time on the comparison pages.
What if I can't find stock of V23092-A1024-A302?
You can fill out our help required form which you can use to request a quote for V23092-A1024-A302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.