Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.33
|
1,121
in stock
|
Buy Now | |
Newark Electronics
from US$2.77
|
65,200
in stock
|
Buy Now | |
Rapid Electronics
from US$1.33
|
65,200
in stock
|
Buy Now | |
Chip One Stop
from US$1.34
|
65,200
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
37,200
in stock
|
Buy Now | |
TE Store
from US$5.15
|
16,532
in stock
|
Buy Now | |
Farnell
from US$2.49
|
614
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
element14
from US$2.35
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | SMD |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | 250V |
Contact Voltage VDC | 220V |
Contact Material | Silver Nickel |
Coil Resistance | 178ohm |
SVHC | No SVHC (27-Jun-2018) |
Approval Category | UL Recognised |
Approvals & Standards | IEC UL |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 5V |
Contact Current AC Max | 2A |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Resistance | 50mohm |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 220V |
DC Coil Power | 140mW |
Dielectric Voltage Coil to Contact | 1500V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 14.6mm |
External Height | 9.9mm |
External Length / Height | 9.9mm |
External Width | 7.2mm |
IP / NEMA Rating | IP67 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Voltage Range | 3.75V to 10.9V |
Switching Current AC Max | 5A |
Switching Current DC Max | 5A |
V23079D2001B301 |Potter&brumfield Te Connectivity V23079D2001B301 | Newark Electronics |
Low Signal Relays-PCB 5 VDC 2 Form C DPDT 20 | Rapid Electronics |
SIGNAL RELAY 5V 2A 2CO SMT | TTI Europe |
V23079D2001B301 Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 602 mW Product Mount Type: Printed Circuit Board Coil Voltage Rating: 6 VAC Small Signal Relay & Axicom P2 Standard | 220 VDC 250 VAC 602 mW Printed Circuit Board | Part Number: V23079D2001B301 | Internal Number: 4-1393789-3 | TE Connectivity | TE Store |
DPDT SMT telecom relay, 5A 5Vdc coil | RS |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Surface Mount | Avnet America |
TYCO SIEMENS MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a V23079D2001B301?
Additional datasheets, footprints and schematics for V23079D2001B301 are listed on our Part Details page. You can also find images and similar parts to V23079D2001B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079D2001B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079D2001B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079D2001B301 fall under?
The V23079D2001B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079D2001B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079D2001B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079D2001B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079D2001B301 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TTI Europe and TE Store have stock available or on a lead time for V23079D2001B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079D2001B301 often in real-time on the comparison pages.
What if I can't find stock of V23079D2001B301?
You can fill out our help required form which you can use to request a quote for V23079D2001B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.