Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$0.76
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.14
|
2,873
in stock
|
Buy Now | |
Newark Electronics
from US$0.76
|
2,873
in stock
|
Buy Now | |
element14
from US$3.59
|
2,873
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
1,975
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
1,975
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
TTI Europe
from US$2.18
|
-
|
Buy Now |
Coil Voltage | 2.4VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | element14 |
Low Signal Relays-PCB V23079B1218B301 | Rapid Electronics |
Signal Relay, 2.4 VDC, DPDT, 2 A, P2/V23079 Series, Through Hole, Latching Dual Coil | Avnet America |
SIGNAL RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a V23079B1218B301?
Additional datasheets, footprints and schematics for V23079B1218B301 are listed on our Part Details page. You can also find images and similar parts to V23079B1218B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079B1218B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079B1218B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079B1218B301 fall under?
The V23079B1218B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079B1218B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079B1218B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079B1218B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079B1218B301 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for V23079B1218B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079B1218B301 often in real-time on the comparison pages.
What if I can't find stock of V23079B1218B301?
You can fill out our help required form which you can use to request a quote for V23079B1218B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.