Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.04
|
1,661
in stock
|
Buy Now | |
Rapid Electronics
from US$1.85
|
1,661
in stock
|
Buy Now | |
Chip One Stop
from US$2.61
|
1,661
in stock
|
Buy Now | |
Avnet America
from US$2.17
|
-
|
Buy Now | |
RS Americas
from US$2.81
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now | |
TE Store
from US$5.08
|
-
|
Buy Now |
Product Range | P2/V23079 Series |
---|---|
Contact Configuration | DPDT |
Coil Voltage | 9VDC |
Contact Current | 2A |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250V |
V23079B1206B301 |Potter&brumfield Te Connectivity V23079B1206B301 | Newark Electronics |
Pcb P2 Rly Tht Mono 2Fmc Std Coil Std Vrsn | Rapid Electronics |
P2 Series Signal Relay Bistable 2-Standard Coil Latching 9 VDC 578 Ohm 140 mW 2-Form C Contacts (2 CO) Gold Plated Silver Nickel Through Hole | Avnet America |
Relay, V23079B1206B301 | TE Connectivity V23079B1206B301 | RS Americas |
SIGNAL RELAY 9V 2A 2CO THT BI | TTI Europe |
Special Order: V23079B1206B301 Part Number: V23079B1206B301 | Internal Number: 3-1393788-9 | TE Connectivity | TE Store |
RELAY, SIGNAL, DPDT, 250VAC, 220VDC, 2A | Farnell |
Where can I find additional details, specifications and documents for a V23079B1206B301?
Additional datasheets, footprints and schematics for V23079B1206B301 are listed on our Part Details page. You can also find images and similar parts to V23079B1206B301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079B1206B301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079B1206B301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079B1206B301 fall under?
The V23079B1206B301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079B1206B301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079B1206B301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23079B1206B301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079B1206B301 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for V23079B1206B301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079B1206B301 often in real-time on the comparison pages.
What if I can't find stock of V23079B1206B301?
You can fill out our help required form which you can use to request a quote for V23079B1206B301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.