Status: | Unknown |
---|---|
Series: | P2/V23079 Series |
RoHS: | Unknown |
Prices starting from US$1.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
No stock
|
Buy Now | |
TE Store
from US$4.48
|
6,382
in stock
|
Buy Now | |
Rapid Electronics
from US$1.36
|
850
in stock
|
Buy Now | |
Chip One Stop
from US$1.90
|
850
in stock
|
Buy Now | |
RS Americas
from US$3.35
|
800
in stock
|
Buy Now | |
element14
from US$2.38
|
31
in stock
|
Buy Now | |
Farnell
from US$2.40
|
31
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
-
|
Buy Now | |
Avnet America
from US$1.85
|
-
|
Buy Now | |
TTI Europe
from US$1.05
|
-
|
Buy Now |
Coil Voltage | 5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | P2/V23079 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Carry Current | 5A |
V23079A2001B301 Contact Voltage Rating: 220 VDC Contact Voltage Rating: 250 VAC Coil Power Rating DC: 200 mW Isolation (HF Parameter): -39dB @ 100MHz -20.7dB @ 900MHz Insertion Loss (HF Parameter): -.27dB @ 900MHz -.02dB @ 100MHz Small Signal Relay & Axicom P2 Standard | 220 VDC 250 VAC 200 mW -39dB @ 100MHz | Part Number: V23079A2001B301 | Internal Number: 3-1393789-5 | TE Connectivity | TE Store |
Low Signal Relays-PCB 2 AMP 5VDC DPDT | Rapid Electronics |
Relay, Signal, DPDT, Bifurcated, 2A, 5VDC Coil, Overmolded, PCB/Thru-Hole Mnt | TE Connectivity V23079A2001B301 | RS Americas |
Relay,PCB-THT, 2 Form C (CO), 2A, 5VDC | RS |
Relay, Signal, Dpdt, 250Vac, 220Vdc, 2A | Newark Electronics |
Electromechanical Relay DPDT 2A 5VDC 178Ohm Through Hole | Avnet America |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a V23079A2001B301.?
Additional datasheets, footprints and schematics for V23079A2001B301. are listed on our Part Details page. You can also find images and similar parts to V23079A2001B301. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23079A2001B301. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23079A2001B301. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23079A2001B301. fall under?
The V23079A2001B301. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23079A2001B301. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23079A2001B301. you can contact the distributor directly for product support, shipping queries etc.
Is the V23079A2001B301. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23079A2001B301. have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, RS Americas and element14 have stock available or on a lead time for V23079A2001B301..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23079A2001B301. often in real-time on the comparison pages.
What if I can't find stock of V23079A2001B301.?
You can fill out our help required form which you can use to request a quote for V23079A2001B301. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.