Status: | Unknown |
---|---|
Series: | MSR Series |
RoHS: | Unknown |
Prices starting from US$0.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.60
|
860
in stock
|
Buy Now | |
TTI Europe
from US$0.98
|
46,020
in stock
|
Buy Now | |
Rapid Electronics
from US$1.91
|
12,980
in stock
|
Buy Now | |
Newark Electronics
from US$2.37
|
1,938
in stock
|
Buy Now | |
Farnell
from US$2.34
|
1,938
in stock
|
Buy Now | |
Heilind Electronics
from US$2.59
|
360
in stock
|
Buy Now | |
Chip One Stop
from US$5.16
|
135
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.59
|
120
in stock
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$4.52
|
-
|
Buy Now | |
TE Store
from US$5.38
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | MSR Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 2.27kohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 240V |
External Depth | 10mm |
External Height | 15mm |
External Width | 30mm |
Nom Operating Power | 254mW |
Relay Type | Power - General Purpose |
POWER RELAY 24V 8A 1CO THT | TTI Europe |
V23061B1007A301=MINISTARKSTROM | Rapid Electronics |
Relay, Spdt, 250Vac, 8A | Newark Electronics |
RELAY, SPDT, 250VAC, 8A | Farnell |
V23061B1007A301,MSR-RELAY,24VD | RS |
V23061B1007A301=MINISTARK | Heilind Electronics |
V23061 Series Miniature Power PCB Electromechanical Relay SPDT 8A 24VDC 2270Ohm Through Hole | Avnet America |
Shrack, V23061B1007A301,MSR-RELAY,24VD, 1-1393223-7 | TE Connectivity V23061B1007A301 | RS Americas |
Special Order: V23061B1007A301=MINISTARKSTROM Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 254 mW Coil Resistance: 2270 Ω Coil Special Features: UL Coil Insulation Class A Standard Monostable, DC 254 mW 2270 Ω | Power Relay | Part Number: V23061B1007A301 | Internal Number: 1-1393223-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a V23061B1007A301?
Additional datasheets, footprints and schematics for V23061B1007A301 are listed on our Part Details page. You can also find images and similar parts to V23061B1007A301 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23061B1007A301 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23061B1007A301 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23061B1007A301 fall under?
The V23061B1007A301 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23061B1007A301 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23061B1007A301 you can contact the distributor directly for product support, shipping queries etc.
Is the V23061B1007A301 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23061B1007A301 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for V23061B1007A301.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23061B1007A301 often in real-time on the comparison pages.
What if I can't find stock of V23061B1007A301?
You can fill out our help required form which you can use to request a quote for V23061B1007A301 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.