Status: | Unknown |
---|---|
Series: | Cradle S V23054 Series |
RoHS: | Unknown |
Contact Configuration | 4PDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | Cradle S V23054 Series |
Relay Mounting | Socket |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect Solder |
Contact Voltage VDC | 260V |
Contact Material | Silver |
Coil Resistance | 630ohm |
SVHC | No SVHC (15-Jan-2018) |
Signal Relay, 4Pdt, 5A, 250Vac, Socket | Newark Electronics |
V23054 Series Cradle S Signal Relay 4-Form C 4 CO 24 VDC 630 Ohm 914 mW Single Contact Size III Dust-Protected | Avnet America |
Shrack, Cradle relay 4c/o Heavy Duty 24Vdc | TE Connectivity V23054E1020F110 | RS Americas |
SIGNAL RELAY, 4PDT, 5A, 250VAC, SOCKET | Farnell |
TYCO SIEMENS RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a V23054E1020F110?
Additional datasheets, footprints and schematics for V23054E1020F110 are listed on our Part Details page. You can also find images and similar parts to V23054E1020F110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23054E1020F110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23054E1020F110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23054E1020F110 fall under?
The V23054E1020F110 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23054E1020F110 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23054E1020F110 you can contact the distributor directly for product support, shipping queries etc.
Is the V23054E1020F110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23054E1020F110 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, Farnell and Relay Specialties have stock available or on a lead time for V23054E1020F110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23054E1020F110 often in real-time on the comparison pages.
What if I can't find stock of V23054E1020F110?
You can fill out our help required form which you can use to request a quote for V23054E1020F110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.