Status: | Unknown |
---|---|
Series: | SR6A Series |
RoHS: | Unknown |
Prices starting from US$15.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$19.68
|
212
in stock
|
Buy Now | |
TTI Europe
from US$15.94
|
5,210
in stock
|
Buy Now | |
TE Store
from US$44.39
|
422
in stock
|
Buy Now | |
element14
from US$19.54
|
212
in stock
|
Buy Now | |
Farnell
from US$20.41
|
212
in stock
|
Buy Now | |
Rapid Electronics
from US$18.08
|
22
in stock
|
Buy Now | |
Avnet America
from US$17.42
|
-
|
Buy Now |
Contact Configuration | 3PST-NO 3PST-NC |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | SR6A Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
SAFETY RELAY 8A 24V 3NO+3NC TH | TTI Europe |
SR6A4024 - V23050-A1024-A533 Power Relay Type: Force-Guided Coil Power Rating DC: 1200 mW Coil Resistance: 480 Ω Coil Voltage Rating: 24 VDC Contact Arrangement: 3 Form A (NO) + 3 Form B (NC) Force-Guided 1200 mW 480 Ω 24 VDC | Force Guided Relay With 6 Contact | Part Number: V23050A1024A533 | Internal Number: 1415015-1 | Alias Number: V23050-A1024-A533 | TE Connectivity | TE Store |
Power Relay, 3Pst-No/Nc, 8A, 250Vac, Tht | Newark Electronics |
POWER RELAY, 3PST-NO/NC, 8A, 250VAC, THT | element14 |
Safety Relays 24V 8A 3NO+3NC TH SAFETY RELAY | Rapid Electronics |
Electromechanical Relay 3PST-NO/3PST-NC 8A 24VDC 480Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a V23050A1024A533?
Additional datasheets, footprints and schematics for V23050A1024A533 are listed on our Part Details page. You can also find images and similar parts to V23050A1024A533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for V23050A1024A533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view V23050A1024A533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does V23050A1024A533 fall under?
The V23050A1024A533 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to V23050A1024A533 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the V23050A1024A533 you can contact the distributor directly for product support, shipping queries etc.
Is the V23050A1024A533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for V23050A1024A533 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for V23050A1024A533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for V23050A1024A533 often in real-time on the comparison pages.
What if I can't find stock of V23050A1024A533?
You can fill out our help required form which you can use to request a quote for V23050A1024A533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.