Status: | Active |
---|---|
Series: | USBLC6-4 |
RoHS: | Compliant |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
8,495
in stock
|
Buy Now | |
Future Electronics
from US$0.20
|
1,572,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
365,904
in stock
|
Buy Now | |
Avnet America
from US$0.08
|
365,904
in stock
|
Buy Now | |
element14
from US$0.29
|
25,155
in stock
|
Buy Now | |
Farnell
from US$0.27
|
18,556
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.38
|
14,232
in stock
|
Buy Now | |
Micros
from US$0.18
|
1,282
in stock
|
Buy Now | |
Avnet Silica
-
|
321,000
in stock
|
Buy Now |
4 data-line protection |
Protects VBUS |
Very low capacitance: 3 pF typ. |
Peak pulse power (8/20 μs): 130 W typ. |
SOT23-6L package |
RoHS compliant |
Product Specifications |
---|
DS4164 Very low capacitance ESD protection |
Technical Notes & Articles |
---|
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
USBLC6 Series 4 Line 6 V Uni / Bi-Directional ESD Protection - SOT-23-6 | Future Electronics |
Aid Protection Rohs Compliant: Yes |Stmicroelectronics USBLC6-4SC6 | Newark Electronics |
ESD Suppressor Diode Arrays Uni-Dir 15kV@Air Gap/8kV@Contact Disc 6-Pin SOT-23 T/R | Avnet America |
DIODE ARRAY, TVS, USB2 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
ESD protector 4-line SOT23, USBLC6-4SC6 | RS |
TVS DIODE 5.25VWM 17VC | Micros |
Where can I find additional details, specifications and documents for a USBLC6-4SC6?
Additional datasheets, footprints and schematics for USBLC6-4SC6 are listed on our Part Details page. You can also find images and similar parts to USBLC6-4SC6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBLC6-4SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBLC6-4SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBLC6-4SC6 fall under?
The USBLC6-4SC6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.
Can I view similar or alternative parts?
You can view similar parts to USBLC6-4SC6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBLC6-4SC6 you can contact the distributor directly for product support, shipping queries etc.
Is the USBLC6-4SC6 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for USBLC6-4SC6 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for USBLC6-4SC6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBLC6-4SC6 often in real-time on the comparison pages.
What if I can't find stock of USBLC6-4SC6?
You can fill out our help required form which you can use to request a quote for USBLC6-4SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.