USBLC6-2SC6 ESD Protection by STMicroelectronics

ESD Protection for USB 2.0 High Speed

Status: Active
Series: USBLC6-2
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The USBLC6-2SC6 and USBLC6-2P6 are monolithic application specific devices dedicated to ESD protection of high speed interfaces, such as USB 2.0, Ethernet links and video lines. The very low line capacitance secures a high level of signal integrity without compromising in protecting sensitive chips against the most stringently characterized ESD strikes.

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.13
930,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.12
492,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.07
492,000
in stock
Buy Now
Logo for element14
element14
from US$0.18
141,000
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.18
141,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.23
41,331
in stock
Buy Now
Logo for RS
RS
from US$0.40
13,030
in stock
Buy Now
Logo for Micros
Micros
from US$0.10
12,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.28
8,603
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.27
1,702
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.10
55
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
2,967,000
in stock
Buy Now
Logo for Kruse
Kruse
-
10,000
in stock
Buy Now

Features

2 data-line protection
Protects VBUS
Very low capacitance: 3.5 pF max.
Very low leakage current: 150 nA max.
SOT-666 and SOT23-6L packages
RoHS compliant
Very low capacitance between lines to GND for optimized data integrity and speed
Low PCB space consumption: 2.9 mm² max for SOT-666 and 9 mm² max for SOT23-6L
Enhanced ESD protection: IEC 61000-4-2 level 4 compliance guaranteed at device level, hence greater immunity at system level
ESD protection of VBUS
High reliability offered by monolithic integration
Low leakage current for longer operation of battery powered devices
Fast response time
Consistent D+ / D- signal balance:Very low capacitance matching tolerance I/O to GND = 0.015 pFCompliant with USB 2.0 requirements
IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge)

Resources







Alternative Descriptions

USBLC6 Series 2 Line 6 V Uni / Bi-Directional ESD Protection - SOT-23-6 | Future Electronics
Aid Protection Rohs Compliant: Yes |Stmicroelectronics USBLC6-2SC6. | Newark Electronics
ESD Suppressor Diode Arrays Uni-Dir 15kV@Air Gap/8kV@Contact Disc 6-Pin SOT-23 T/R | Avnet America
ESD PROTECTION, 3.5PF, 17V, SOT23 | element14
Diode: TVS array | Transfer Multisort Elektronik
ESD protector 2-line SOT23, USBLC6-2SC6 | RS
ESD Suppressor Diode Arrays 25KV | Micros
ST ESD Protection Diode, Bi-Directional, 5.25V, SOT-23 | Distrelec
ST USBLC6-2SC6 17V SOT23 6pin ESD Suppression Diode | Rapid Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a USBLC6-2SC6?

Additional datasheets, footprints and schematics for USBLC6-2SC6 are listed on our Part Details page. You can also find images and similar parts to USBLC6-2SC6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for USBLC6-2SC6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBLC6-2SC6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does USBLC6-2SC6 fall under?

The USBLC6-2SC6 is listed under Protections and EMI filters > ESD Protection > General purpose ESD protection.

Can I view similar or alternative parts?

You can view similar parts to USBLC6-2SC6 when available in the General purpose ESD protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the USBLC6-2SC6 you can contact the distributor directly for product support, shipping queries etc.

Is the USBLC6-2SC6 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for USBLC6-2SC6 have stock available?

Authorised distributors including Future Electronics, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for USBLC6-2SC6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for USBLC6-2SC6 often in real-time on the comparison pages.

What if I can't find stock of USBLC6-2SC6?

You can fill out our help required form which you can use to request a quote for USBLC6-2SC6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay