Status: | Active |
---|---|
Series: | USBDF |
RoHS: | Compliant |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.34
|
No stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
-
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Monolithic device with recommended line termination for USB downstream ports |
Integrated ESD protection |
Integrated Rt series termination and Ct bypassing capacitors. |
Small package size |
Product Specifications |
---|
DS1888 EMI FILTER AND LINE TERMINATION FOR USB DOWNSTREAM PORTS |
Technical Notes & Articles |
---|
TA0318 EMI and ESD consideration for LCD and cameras in wireless handsets |
TA0324 ESD protection improvement in cellular handsets |
TN1310 FAQ ESD protection |
Presentations |
---|
How to protect applications against ESD? EMC - system immunity against electrostatic discharges |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
ST companion chips for USB Type-C - Protection & RF IPDs |
EMI Filter 30MHz to 1000MHz Gull Wing SMD | Avnet Silica |
USB EMI Filter & Line Terminat. SOT323-5 | RS |
Industrial & Power Conversion |Stmicroelectronics USBDF01W5 | Newark Electronics |
2 Channel 33 Ohm 47 pF 6 V SMT USB Downstream Port EMI Filter - SOT-323-5 | Future Electronics |
FILTER, LOW PASS, 1GHZ, SOT-323-5 | element14 |
Where can I find additional details, specifications and documents for a USBDF01W5?
Additional datasheets, footprints and schematics for USBDF01W5 are listed on our Part Details page. You can also find images and similar parts to USBDF01W5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for USBDF01W5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view USBDF01W5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does USBDF01W5 fall under?
The USBDF01W5 is listed under Protections and EMI filters > EMI filters and Application-Specific Integrated Products (ASIP) > EMI filters with ESD integrated protection.
Can I view similar or alternative parts?
You can view similar parts to USBDF01W5 when available in the EMI filters with ESD integrated protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the USBDF01W5 you can contact the distributor directly for product support, shipping queries etc.
Is the USBDF01W5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for USBDF01W5 have stock available?
Authorised distributors including Avnet Silica, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for USBDF01W5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for USBDF01W5 often in real-time on the comparison pages.
What if I can't find stock of USBDF01W5?
You can fill out our help required form which you can use to request a quote for USBDF01W5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.